Comm Circular Connect
Connector Sealing Boot 17 Black
Win Source Part Number: 997792-54011-1
Category: Connectors, Interconnects>Circul
Series: CPC
Color: Black
Package: Bulk
Accessory Type: Sealing Boot
For Use With/Related Products: CPC Connectors
Standard Package: 50
Shell Size - Insert: 17
Material: Nylon Shell, Polyolefin Heat Shrink
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -D86550-000-SI,54011
Base Product Number: 54011
CONN CABLE SEAL CPC SIZE 17 BOOT
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54011-1 | A16048-ND | 997792-54011-1 | 792-54011-1 |
| Product Name | Circular Connector Accessories | Connectors, Interconnects - Circular Connectors - Accessories | CONN CABLE SEAL CPC SIZE 17 BOOT | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |