Electronic Component
1 Position Connector LGH Receptacle Cylindrical Bulkhead
CIRCULAR CONNECTOR, RCPT, 1POS, PANEL; Product Range:LGH Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 861611-1 | A105507-ND | 34B2400 |
| Product Name | Unspecified Connectors | LGH Connectors | Circular Connector, Rcpt, 1Pos, Panel; Product Range Amp - Te Connectivity |
| Mounting | Bulkhead |