TE Connectivity Unspecified Connectors 867156-1

Description
COMMERCIAL RECEPTACLE KIT
Request a Quote
Description
COMMERCIAL RECEPTACLE KIT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 867156-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
867156-1
Unspecified Connectors 867156-1
COMMERCIAL RECEPTACLE KIT

COMMERCIAL RECEPTACLE KIT

Buy Now
Circular Connector, Receptacle, 1 Position, Free Hanging; Product Range Amp - Te Connectivity - 50F747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 1 Position, Free Hanging; Product Range Amp - Te Connectivity
50F747
Circular Connector, Receptacle, 1 Position, Free Hanging; Product Range Amp - Te Connectivity 50F747
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Connector Body Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Connector Body Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 867156-1 50F747
Product Name Unspecified Connectors Circular Connector, Receptacle, 1 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers