TE Connectivity Circular Connector Housings 796276-1

Description
16 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 796276-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
796276-1-ND
Circular Connector Housings 796276-1-ND
16 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

16 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity - 19H3863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity
19H3863
Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity 19H3863
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Assembly, Receptacle; 16; Receptacle; Wire; 17; Plastic; 15/16 in. - 20 UNEF-2A - 70086805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Assembly, Receptacle; 16; Receptacle; Wire; 17; Plastic; 15/16 in. - 20 UNEF-2A
70086805
Assembly, Receptacle; 16; Receptacle; Wire; 17; Plastic; 15/16 in. - 20 UNEF-2A 70086805
Receptacle, Number of Positions 16, Plastic Shell, Nylon Housing, Black , Connector One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Receptacle, Number of Positions 16, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 796276-1-ND 796276-1 19H3863 70086805
Product Name Circular Connector Housings Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity Assembly, Receptacle; 16; Receptacle; Wire; 17; Plastic; 15/16 in. - 20 UNEF-2A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products