37 Position Circular Connector Receptacle Housing Panel Mount Backshell
37 Pos Circular Connector, Male Pin, 17A, 600V, IP67, Crimp Product overview: 796286-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796286-1 can be used for catalog matching and distributor lookup.
Comm Circular Connect
Receptacle, Number of Positions 37, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
CIR CONNECTOR, 37POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:37Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 796286-1-ND | 436-796286-1 | 796286-1 | 70086799 | 01Y1339 |
| Product Name | Circular Connector Housings | 17A 600V Electronic Connector | Receptacle; 37; Receptacle; Wire; 23; Plastic; 1-1/18 in. - 18 UNEF-2A; Nylon | Cir Connector, 37Pos, Rcpt, Flange; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Termination | Crimp | ||||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 17.0 amps |