TE Connectivity Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity 796276-2

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity - 19H3864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity
19H3864
Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity 19H3864
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sld Cpc Rcpt Assy,17-16,std Sx Amp - Te Connectivity - 42AJ6850 - Newark, An Avnet Company
Chicago, IL, United States
Sld Cpc Rcpt Assy,17-16,std Sx Amp - Te Connectivity
42AJ6850
Sld Cpc Rcpt Assy,17-16,std Sx Amp - Te Connectivity 42AJ6850
SLD CPC RCPT ASSY,17-16,STD SX

SLD CPC RCPT ASSY,17-16,STD SX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19H3864 42AJ6850
Product Name Circular Connector Receptacle Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity Sld Cpc Rcpt Assy,17-16,std Sx Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers