Comm Circular Connect
SLD CPC PLUG ASSY,13-9,STD SEX
TE Connectivity 788157-2
TE Connectivity 788157-2
TE Connectivity 788157-2
SLD CPC PLUG ASSY13-9STD SEX
9 Pos Circular Connector, Female Socket, Crimp, 600V, IP67, Black Product overview: 788157-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788157-2 can be used for catalog matching and distributor lookup.
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR PLUG SIZE 13, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
SLD CPC PLUG ASSY,13-9,STD SEX ROHS COMPLIANT: YES
PLUG, 9WAY; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body; Connector Body Plating:-; RoHS Compliant: Yes
Plug, Number of Positions 9, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 788157-2 | 6806889P | 6806889 | 1709468 | 788157-2 | 436-788157-2 | A107443-ND | 24C6176 | 80AH1013 | 70086930 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Industrial Circular Connectors | Connectors Circular, Industrial - Plastic | 600V Electronic Connector | Circular Connector Housings | Circular Connector Plug Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity | Sld Cpc Plug Assy,13-9,std Sex Rohs Compliant Te Connectivity | Plug; 9; Plug; Wire; 13; Plastic; 3/4 in. - 20 UNEF-2A; Free Hanging; Nylon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight; Straight | Straight; Straight | Straight | ||||||
| Termination | Crimp | Crimp | Crimp |