9 Position Circular Connector Receptacle Housing Panel Mount
9 Pos, Crimp, Male, Receptacle, Circular Connector, 600V, IP67 Product overview: 788158-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788158-2 can be used for catalog matching and distributor lookup.
Electronic Component
SLD CPC RCPT ASSY13-9STD SEX
Receptacle, Number of Positions 9, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
SLD CPC RCPT ASSY,13-9,STD SEX
CONNECTOR, CIRCULAR, SIZE 13-9; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114427-ND | 436-788158-2 | 788158-2 | 788158-2 | 70086795 | 24C6178 | 77AC1121 |
| Product Name | Circular Connector Housings | 600V Electronic Connector | Connectors Circular, Industrial - Plastic | Receptacle; 9; Receptacle; Wire; 13; Plastic; 3/4 in. - 20 UNEF-2A; Nylon | Circular Connector Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity | Sld Cpc Rcpt Assy,13-9,std Sex Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Flanged | |||||
| Termination | Crimp | ||||||
| Voltage Rating | 600 volts | 600 volts |