9 Pos Crimp Wire Housing, CPC Series 1, UL94 V-0, Black Product overview: 796450-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-796450-1 can be used for catalog matching and distributor lookup.
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
PLUG ASSY,CPC,17-9,REV SEX
Comm Circular Connect
PLUG ASSY,CPC,17-9,REV SEX ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-796450-1 | A136627-ND | 796450-1 | 796450-1 | 48864174 | 19H3971 |
| Product Name | Electronic Connector | Circular Connector Housings | Connector/Terminal/Pin | Circular Conn, Plug, 9Pos, Crimp; Product Range Amp - Te Connectivity | ||
| Termination | Crimp | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Free Hanging (In-Line) |