TE Connectivity Standard Circular Connectors 61-0198-011-000

Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 8 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 8 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 61-0198-011-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
61-0198-011-000
Standard Circular Connectors 61-0198-011-000
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 8 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Shell Base Material : Brass

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 8

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 40

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500

Product Type Features


  • Sealable : No
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 61-0198-011-000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1934-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Accessories - 1734-0413-216-2005-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers