TE Connectivity Circular Connector Housings 796203-1

Description
16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A114495-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A114495-ND
Circular Connector Housings A114495-ND
16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 796203-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
796203-1
Connectors Circular, Industrial - Plastic 796203-1
SLD CPC PLUG ASSY23-16STD SX

SLD CPC PLUG ASSY23-16STD SX

Buy Now
Singapore, Singapore
250V Electronic Connector
436-796203-1
250V Electronic Connector 436-796203-1
16 Pos Circular Connector, Crimp, Straight, Nylon, 250V, IP67 Product overview: 796203-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796203-1 can be used for catalog matching and distributor lookup.

16 Pos Circular Connector, Crimp, Straight, Nylon, 250V, IP67 Product overview: 796203-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796203-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity - 39C0092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity
39C0092
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity 39C0092
CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 5; No. of Contacts:16Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Material:Glass Filled Nylon; Cable Diameter Max:0.1"; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 5; No. of Contacts:16Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Material:Glass Filled Nylon; Cable Diameter Max:0.1"; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Connector, CPC; 16; Plug; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; Free Hanging - 70086940 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 16; Plug; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; Free Hanging
70086940
Connector, CPC; 16; Plug; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; Free Hanging 70086940
CPC Connector Used with Socket Contacts Polyester coupling ring 1.783 in. coupling ring diameter Series 6, AMP Brand plug.

CPC Connector Used with Socket Contacts

  • Polyester coupling ring
  • 1.783 in. coupling ring diameter
    Series 6, AMP Brand plug.
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114495-ND 796203-1 436-796203-1 796203-1 39C0092 70086940
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic 250V Electronic Connector Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity Connector, CPC; 16; Plug; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; Free Hanging
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Pluggable connectors - 787-6716/9700-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers