TE Connectivity 600V Electronic Connector 796274-2

Description
16 Pos Crimp Circular Connector, 600V, IP67, Nylon, Black Product overview: 796274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796274-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 Pos Crimp Circular Connector, 600V, IP67, Nylon, Black Product overview: 796274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796274-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
436-796274-2
600V Electronic Connector 436-796274-2
16 Pos Crimp Circular Connector, 600V, IP67, Nylon, Black Product overview: 796274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796274-2 can be used for catalog matching and distributor lookup.

16 Pos Crimp Circular Connector, 600V, IP67, Nylon, Black Product overview: 796274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796274-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 17-796274-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-796274-2-ND
Circular Connector Housings 17-796274-2-ND
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Connector Plug Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity - 85C0775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity
85C0775
Circular Connector Plug Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity 85C0775
CIRCULAR CONNECTOR PLUG SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-796274-2 17-796274-2-ND 85C0775
Product Name 600V Electronic Connector Circular Connector Housings Circular Connector Plug Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminals - 2884.9 - VAST STOCK CO., LIMITED
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details