TE Connectivity DIN Connectors 5786290-1

Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Thickness (MICIN) : 100, 2.54 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 15.49 MM  [.61 INCH ] Product Width : 20.07 MM  [.79 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Panel Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Thickness (MICIN) : 100, 2.54 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 15.49 MM  [.61 INCH ] Product Width : 20.07 MM  [.79 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Panel Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5786290-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5786290-1
DIN Connectors 5786290-1
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Thickness (MICIN) : 100, 2.54 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 15.49 MM  [.61 INCH ] Product Width : 20.07 MM  [.79 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Panel Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Brass
  • Shield Plating Thickness (MICIN) : 100, 2.54
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 20.83 MM  [.82 INCH ]
  • PCB Thickness (Recommended) (MM) : 2.36
  • Product Length : 15.49 MM  [.61 INCH ]
  • Product Width : 20.07 MM  [.79 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.49 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : CSA LR3507, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Solder Tail Layout
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Self-Tapping Screw

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board, Wire-to-Panel

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Circular Connector Assemblies - 5786290-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5786290-1-ND
Circular Connector Assemblies 5786290-1-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
6 Circ Din Rcpt,grnd Clip Amp - Te Connectivity - 19R3299 - Newark, An Avnet Company
Chicago, IL, United States
6 Circ Din Rcpt,grnd Clip Amp - Te Connectivity
19R3299
6 Circ Din Rcpt,grnd Clip Amp - Te Connectivity 19R3299
6 CIRC DIN RCPT,GRND CLIP

6 CIRC DIN RCPT,GRND CLIP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5786290-1 5786290-1-ND 19R3299
Product Name DIN Connectors Circular Connector Assemblies 6 Circ Din Rcpt,grnd Clip Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets DIN Connector
Termination Through Hole - Solder
Mounting Panel Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data