TE Connectivity DIN Connectors 5749181-1

Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5749181-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5749181-1
DIN Connectors 5749181-1
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Panel Ground Feature Type : None
  • Primary Product Color : Black
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ]

Dimensions


  • Connector Height : 13 MM  [.51 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Product Length : 14 MM  [.55 INCH ]
  • Product Width : 12.83 MM  [.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Circular DIN Connector Type : Circular Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
1A 30V Electronic Connector
436-5749181-1
1A 30V Electronic Connector 436-5749181-1
4 Pos Circular Connector, Female, RA Solder, 1A, 30V, Shielded Product overview: 5749181-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5749181-1 can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, Female, RA Solder, 1A, 30V, Shielded Product overview: 5749181-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5749181-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 5749181-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5749181-1-ND
Circular Connector Assemblies 5749181-1-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334530-5749181-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334530-5749181-1
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334530-5749181-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334530-5749181-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Tube Number of Positions: 4 Features: Board Lock Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 30VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Video Orientation: Keyed Standard Package: 40 Mounting: Through Hole, Right Angle Shell Size - Insert: Mini DIN Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Other Part Number: 57491811,-5749181-1- SI Base Product Number: 5749181 RoHS Status: ROHS3 Compliant Primary Material: Plastic

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334530-5749181-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Tube
Number of Positions: 4
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Video
Orientation: Keyed
Standard Package: 40
Mounting: Through Hole, Right Angle
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Other Part Number: 57491811,-5749181-1-SI
Base Product Number: 5749181
RoHS Status: ROHS3 Compliant
Primary Material: Plastic

Buy Now Datasheet
Mini Din Connector, Rcpt, 4Pos, Th; No. Of Contacts Amp - Te Connectivity - 99X6801 - Newark, An Avnet Company
Chicago, IL, United States
Mini Din Connector, Rcpt, 4Pos, Th; No. Of Contacts Amp - Te Connectivity
99X6801
Mini Din Connector, Rcpt, 4Pos, Th; No. Of Contacts Amp - Te Connectivity 99X6801
MINI DIN CONNECTOR, RCPT, 4POS, TH; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MINI DIN CONNECTOR, RCPT, 4POS, TH; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5749181-1 5749181-1 436-5749181-1 5749181-1-ND 1334530-5749181-1 99X6801
Product Name DIN Connectors 1A 30V Electronic Connector Circular Connector Assemblies Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Mini Din Connector, Rcpt, 4Pos, Th; No. Of Contacts Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets Audio / Video; Circular / Cylindrical Connectors DIN Connector
Termination Through Hole - Solder Solder Solder Through Hole Right Angle
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle PCB Mount
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data