TE Connectivity Standard Circular Connectors 868092-1

Description
Body Features Circular Connector Insulation Material Type : Thermoset Plastic Environmental Protection : Without Feedthrough Type : No Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Keying & Polarized Position Locations : None Number of Positions : 1 Number of Signal Positions : 1 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Contact Quantity (Size 16) : 1 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.29 - 1.42 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : Without Mating Retention : With Mating Retention Type : Threaded Coupling PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Thermoset Plastic Environmental Protection : Without Feedthrough Type : No Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Keying & Polarized Position Locations : None Number of Positions : 1 Number of Signal Positions : 1 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Contact Quantity (Size 16) : 1 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.29 - 1.42 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : Without Mating Retention : With Mating Retention Type : Threaded Coupling PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 868092-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
868092-1
Standard Circular Connectors 868092-1
Body Features Circular Connector Insulation Material Type : Thermoset Plastic Environmental Protection : Without Feedthrough Type : No Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Hermetically Sealed : No Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Keying & Polarized Position Locations : None Number of Positions : 1 Number of Signal Positions : 1 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Contact Quantity (Size 16) : 1 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.29 - 1.42 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : Without Mating Retention : With Mating Retention Type : Threaded Coupling PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset Plastic
  • Environmental Protection : Without
  • Feedthrough Type : No
  • Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water
  • Hermetically Sealed : No
  • Primary Product Color : Black
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Keying & Polarized Position Locations : None
  • Number of Positions : 1
  • Number of Signal Positions : 1

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Quantity (Size 16) : 1
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 1.29 - 1.42
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Mechanical Attachment


  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Sealable : Yes
  • Shell Type : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 868092-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
868092-1
Power Connectors 868092-1
LGH-1 RECEPTACLE

LGH-1 RECEPTACLE

Buy Now
LGH Connectors - A129139-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
A129139-ND
LGH Connectors A129139-ND
1 Position Connector LGH 1 Receptacle Cylindrical Free Hanging (In-Line)

1 Position Connector LGH 1 Receptacle Cylindrical Free Hanging (In-Line)

Buy Now Datasheet
Lgh-1 Receptacle Amp - Te Connectivity - 19H8080 - Newark, An Avnet Company
Chicago, IL, United States
Lgh-1 Receptacle Amp - Te Connectivity
19H8080
Lgh-1 Receptacle Amp - Te Connectivity 19H8080
LGH-1 RECEPTACLE

LGH-1 RECEPTACLE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 868092-1 868092-1 A129139-ND 19H8080
Product Name Standard Circular Connectors Power Connectors LGH Connectors Lgh-1 Receptacle Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Voltage Rating 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051151-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
RF Connectors - 1056456-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers