TE Connectivity Circular Connector Caps & Covers 850515-1

Description
Body Features Primary Product Material : Molded Glass Epoxy Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Component Retention Feature : Threaded Screw & Hole Thread Size : 1-14(M) Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Cover Type : Dust Cover Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Molded Glass Epoxy Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Component Retention Feature : Threaded Screw & Hole Thread Size : 1-14(M) Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Cover Type : Dust Cover Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Caps & Covers - 850515-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Caps & Covers
850515-1
Circular Connector Caps & Covers 850515-1
Body Features Primary Product Material : Molded Glass Epoxy Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Component Retention Feature : Threaded Screw & Hole Thread Size : 1-14(M) Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Cover Type : Dust Cover Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Molded Glass Epoxy

Electrical Characteristics


  • Operating Voltage (VDC) : 50000

Mechanical Attachment


  • Component Retention Feature : Threaded
  • Screw & Hole Thread Size : 1-14(M)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Connector Cover Type : Dust Cover
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 850515-1
Product Name Circular Connector Caps & Covers
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details