TE Connectivity DIN Connectors 5750069-1

Description
Body Features Panel Ground Feature Type : Grounding Fingers Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 1.5 MICM  [59 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 12.83 MM  [.5 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 16.51 MM  [.65 INCH ] Product Width : 14 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Panel Ground Feature Type : Grounding Fingers Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 1.5 MICM  [59 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 12.83 MM  [.5 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 16.51 MM  [.65 INCH ] Product Width : 14 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5750069-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5750069-1
DIN Connectors 5750069-1
Body Features Panel Ground Feature Type : Grounding Fingers Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 1.5 MICM  [59 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 12.83 MM  [.5 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 16.51 MM  [.65 INCH ] Product Width : 14 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Panel Ground Feature Type : Grounding Fingers
  • Primary Product Color : Black
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin over Nickel
  • Shield Plating Thickness : 1.5 MICM  [59 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ]

Dimensions


  • Connector Height : 12.83 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Product Length : 16.51 MM  [.65 INCH ]
  • Product Width : 14 MM  [.55 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Hold-Down Post
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 37

Product Type Features


  • Circular DIN Connector Type : Circular Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Mounting Type: Fixed Fastening Type: Spring Lock Orientation: Horizontal Primary Material: Metal Shell Material: Zinc Alloy Contact Finish - Mating: Gold Voltage Rating: 600V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Mounting Type: Fixed
Fastening Type: Spring Lock
Orientation: Horizontal
Primary Material: Metal
Shell Material: Zinc Alloy
Contact Finish - Mating: Gold
Voltage Rating: 600V

Buy Now Datasheet
Circular Connector Assemblies - 5750069-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5750069-1-ND
Circular Connector Assemblies 5750069-1-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
1A 30V Electronic Connector
436-5750069-1
1A 30V Electronic Connector 436-5750069-1
4 Pos Shielded Circular DIN RCP, Female, Solder RA, 1A, 30V Product overview: 5750069-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5750069-1 can be used for catalog matching and distributor lookup.

4 Pos Shielded Circular DIN RCP, Female, Solder RA, 1A, 30V Product overview: 5750069-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5750069-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Din, Jack, 4 Position; No. Of Contacts Amp - Te Connectivity - 42K7539 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 4 Position; No. Of Contacts Amp - Te Connectivity
42K7539
Connector, Din, Jack, 4 Position; No. Of Contacts Amp - Te Connectivity 42K7539
CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
5750069-1 - 4 Mini-Din R/a Rcpt Conn Assy Rohs Compliant Amp - Te Connectivity - 84AC3902 - Newark, An Avnet Company
Chicago, IL, United States
5750069-1 - 4 Mini-Din R/a Rcpt Conn Assy Rohs Compliant Amp - Te Connectivity
84AC3902
5750069-1 - 4 Mini-Din R/a Rcpt Conn Assy Rohs Compliant Amp - Te Connectivity 84AC3902
5750069-1 - 4 MINI-DIN R/A RCPT CONN ASSY ROHS COMPLIANT: YES

5750069-1 - 4 MINI-DIN R/A RCPT CONN ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5750069-1 5750069-1-ND 436-5750069-1 42K7539 84AC3902
Product Name DIN Connectors Connectors,Interconnects Circular Connector Assemblies 1A 30V Electronic Connector Connector, Din, Jack, 4 Position; No. Of Contacts Amp - Te Connectivity 5750069-1 - 4 Mini-Din R/a Rcpt Conn Assy Rohs Compliant Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets DIN Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Fixed Through Hole, Right Angle PCB Mount
Voltage Rating 30 volts 600 volts 30 volts
Unlock Full Specs
to access all available technical data