TE Connectivity Standard Circular Connectors 7-1437719-8

Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 15.5 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 15.5 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 7-1437719-8 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
7-1437719-8
Standard Circular Connectors 7-1437719-8
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 15.5 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 15.5 MM  [.62 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Industrial Circular Connectors - 2590921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2590921
Industrial Circular Connectors 2590921
TE Connectivity 7-1437719-8

TE Connectivity 7-1437719-8

Supplier's Site
Industrial Circular Connectors - 1641676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1641676
Industrial Circular Connectors 1641676
TE Connectivity 7-1437719-8

TE Connectivity 7-1437719-8

Supplier's Site
Circular Connector Assemblies - A106599-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A106599-ND
Circular Connector Assemblies A106599-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
T01-0570-S08=Industrial Connec Te Connectivity - 23R1703 - Newark, An Avnet Company
Chicago, IL, United States
T01-0570-S08=Industrial Connec Te Connectivity
23R1703
T01-0570-S08=Industrial Connec Te Connectivity 23R1703
T01-0570-S08=INDUSTR IAL CONNEC

T01-0570-S08=INDUSTRIAL CONNEC

Supplier's Site
T01-0570-S08-Female Rec Panel-Pcb Strt Amp - Te Connectivity - 36AC7820 - Newark, An Avnet Company
Chicago, IL, United States
T01-0570-S08-Female Rec Panel-Pcb Strt Amp - Te Connectivity
36AC7820
T01-0570-S08-Female Rec Panel-Pcb Strt Amp - Te Connectivity 36AC7820
T01-0570-S08-FEMALE REC PANEL-PCB STRT

T01-0570-S08-FEMALE REC PANEL-PCB STRT

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7-1437719-8 2590921 A106599-ND 7-1437719-8 23R1703
Product Name Standard Circular Connectors Industrial Circular Connectors Circular Connector Assemblies T01-0570-S08=Industrial Connec Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors Receptacle, Female Sockets
Mounting Panel Mount Panel mount Panel Mount, Through Hole
Voltage Rating 60 volts 60 volts 60 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data