24 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
TE Connectivity 796188-1
SLD CPC PLUG ASSY23-24STD SX
Comm Circular Connect
SLD CPC PLUG ASSY,23-24,STD SX
24 Pos Circular Crimp Plug, 600V, IP67, Nylon, Black Product overview: 796188-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796188-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR PLUG SIZE 23 24 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:24Contacts;
SLD CPC PLUG ASSY,23-24,STD SX
CIRCULAR CONN, PLUG, 24POS, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:24Contacts;
Standard Circular Connector PLG SKT 23-24 F/H SEALED
Plug, Number of Positions 24, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114494-ND | 6806895 | 796188-1 | 796188-1 | 436-796188-1 | 09C9387 | 77AC1251 | 44AC0140 | 792-796188-1 | 70086934 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Connectors Circular, Industrial - Plastic | 600V Electronic Connector | Circular Connector Plug Size 23 24 Position Free Hanging; Product Range Amp - Te Connectivity | Sld Cpc Plug Assy,23-24,std Sx Amp - Te Connectivity | Circular Conn, Plug, 24Pos, Cable; Product Range Amp - Te Connectivity | Standard Circular Connector PLG SKT 23-24 F/H SEALED | Plug; 24; Plug; Wire; 23; Plastic; 1-3/8 in. - 18 UNEF-2A; Free Hanging; Nylon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable, Free Hanging | Free Hanging | ||||||
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug | Male / Plug | ||||||
| Geometry | Straight; Straight | Keyed | Straight |