TE Connectivity DIN Connectors 5749180-1

Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5749180-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5749180-1
DIN Connectors 5749180-1
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 13 MM  [.51 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 12.83 MM  [.5 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Panel Ground Feature Type : None
  • Primary Product Color : Black
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Bright
  • Shield Plating Material : Pre-Tin

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ]

Dimensions


  • Connector Height : 13 MM  [.51 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Product Length : 14 MM  [.55 INCH ]
  • Product Width : 12.83 MM  [.5 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 37

Product Type Features


  • Circular DIN Connector Type : Circular Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Circular Connector Assemblies - 5749180-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5749180-1-ND
Circular Connector Assemblies 5749180-1-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors I/O - MINI D RIBBON (MDR) - 5749180-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - MINI D RIBBON (MDR)
5749180-1
Connectors I/O - MINI D RIBBON (MDR) 5749180-1
6 MINI-DIN R/A RCPT CONN ASSY

6 MINI-DIN R/A RCPT CONN ASSY

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
DIN Connectors - 7100441 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7100441
DIN Connectors 7100441
TE Connectivity 5749180-1 DIN Socket

TE Connectivity 5749180-1 DIN Socket

Supplier's Site
DIN Connectors - 7100441P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7100441P
DIN Connectors 7100441P
TE Connectivity 5749180-1 DIN Socket

TE Connectivity 5749180-1 DIN Socket

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1366125-5749180-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1366125-5749180-1
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1366125-5749180-1
Win Source Part Number: 1366125-5749180-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Active Features: Board Lock Base Product Number: 5749180 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4020 Applications: Audio, Video REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1A Shielding: Shielded Connector Type: Receptacle, Female Sockets Number of Positions: 6 Termination: Solder Fastening Type: Push-Pull Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Voltage Rating: 30VDC Shell Size - Insert: Mini DIN Orientation: Keyed Shell Material: Thermoplastic Primary Material: Plastic

Win Source Part Number: 1366125-5749180-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tube
Product Status: Active
Features: Board Lock
Base Product Number: 5749180
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4020
Applications: Audio, Video
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1A
Shielding: Shielded
Connector Type: Receptacle, Female Sockets
Number of Positions: 6
Termination: Solder
Fastening Type: Push-Pull
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Voltage Rating: 30VDC
Shell Size - Insert: Mini DIN
Orientation: Keyed
Shell Material: Thermoplastic
Primary Material: Plastic

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-5749180-1
Electronic Connector 436-5749180-1
6 Pos DIN 41612 Receptacle, Right Angle, Shielded, Gold Contact Product overview: 5749180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5749180-1 can be used for catalog matching and distributor lookup.

6 Pos DIN 41612 Receptacle, Right Angle, Shielded, Gold Contact Product overview: 5749180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5749180-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity - 42K7519 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity
42K7519
Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity 42K7519
CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, DIN, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site
5749180-1 - 6 Mini-Din R/a Rcpt Conn Assy Rohs Compliant Te Connectivity - 96AC6800 - Newark, An Avnet Company
Chicago, IL, United States
5749180-1 - 6 Mini-Din R/a Rcpt Conn Assy Rohs Compliant Te Connectivity
96AC6800
5749180-1 - 6 Mini-Din R/a Rcpt Conn Assy Rohs Compliant Te Connectivity 96AC6800
5749180-1 - 6 MINI-DIN R/A RCPT CONN ASSY ROHS COMPLIANT: YES

5749180-1 - 6 MINI-DIN R/A RCPT CONN ASSY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity - 76AC9292 - Newark, An Avnet Company
Chicago, IL, United States
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity
76AC9292
Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity 76AC9292
Mini DIN, 6 pos, R/A, Shield

Mini DIN, 6 pos, R/A, Shield

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749180-1 5749180-1-ND 5749180-1 5749180-1 7100441 7100441P 1366125-5749180-1 436-5749180-1 42K7519 96AC6800 76AC9292
Product Name DIN Connectors Circular Connector Assemblies Connectors I/O - MINI D RIBBON (MDR) DIN Connectors DIN Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Electronic Connector Connector, Din, Jack, 6 Position; No. Of Contacts Amp - Te Connectivity 5749180-1 - 6 Mini-Din R/a Rcpt Conn Assy Rohs Compliant Te Connectivity Mini Din, 6 Pos, R/a, Shield Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets DIN Connector DIN Connector DIN Connector Audio / Video; Circular / Cylindrical Connectors DIN Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole, Right Angle PCB Mount
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Current Rating 0.5 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
3A Electronic Connector - 316-103414-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
SATA & Micro SATA - 1735452-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 104128-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers