TE Connectivity Circular Connector Plug Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity 796094-2.

Description
CIRCULAR CONNECTOR PLUG SIZE 11, 4 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR PLUG SIZE 11, 4 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity - 26AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity
26AC8812
Circular Connector Plug Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity 26AC8812
CIRCULAR CONNECTOR PLUG SIZE 11, 4 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 11, 4 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8812
Product Name Circular Connector Plug Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers