TE Connectivity 600V Electronic Connector 796287-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
436-796287-1
600V Electronic Connector 436-796287-1
37 Pos Crimp Circular Connector, Receptacle, Straight, 600V, IP67 Product overview: 796287-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796287-1 can be used for catalog matching and distributor lookup.

37 Pos Crimp Circular Connector, Receptacle, Straight, 600V, IP67 Product overview: 796287-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796287-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A114497-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A114497-ND
Circular Connector Housings A114497-ND
37 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

37 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Cir Connector, 37Pos, Rcpt, Cable; Product Range Amp - Te Connectivity - 01Y1340 - Newark, An Avnet Company
Chicago, IL, United States
Cir Connector, 37Pos, Rcpt, Cable; Product Range Amp - Te Connectivity
01Y1340
Cir Connector, 37Pos, Rcpt, Cable; Product Range Amp - Te Connectivity 01Y1340
CIR CONNECTOR, 37POS, RCPT, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIR CONNECTOR, 37POS, RCPT, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 796287-1 436-796287-1 A114497-ND 01Y1340
Product Name 600V Electronic Connector Circular Connector Housings Cir Connector, 37Pos, Rcpt, Cable; Product Range Amp - Te Connectivity
Termination Crimp
Voltage Rating 600 volts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data