TE Connectivity DIN Connectors 5750477-1

Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Nickel Shield Plating Thickness : 1.27 MICM  [50 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.824 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 15.75 MM  [.62 INCH ] Product Width : 21.84 MM  [.86 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Nickel Shield Plating Thickness : 1.27 MICM  [50 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.824 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 15.75 MM  [.62 INCH ] Product Width : 21.84 MM  [.86 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5750477-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5750477-1
DIN Connectors 5750477-1
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Nickel Shield Plating Thickness : 1.27 MICM  [50 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.824 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 15.75 MM  [.62 INCH ] Product Width : 21.84 MM  [.86 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Brass
  • Shield Plating Material : Nickel
  • Shield Plating Thickness : 1.27 MICM  [50 MICIN ]
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 20.83 MM  [.824 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Product Length : 15.75 MM  [.62 INCH ]
  • Product Width : 21.84 MM  [.86 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.49 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : CSA LR3507, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Solder Tail Layout
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 180

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Circular Connector Assemblies - A99366-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A99366-ND
Circular Connector Assemblies A99366-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Power Connectors - 5750477-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5750477-1
Power Connectors 5750477-1
5 CIRC DIN RCPT W/GRND FINGERS

5 CIRC DIN RCPT W/GRND FINGERS

Buy Now
5 Circ Din Rcpt W/grnd Fingers Amp - Te Connectivity - 76AC9318 - Newark, An Avnet Company
Chicago, IL, United States
5 Circ Din Rcpt W/grnd Fingers Amp - Te Connectivity
76AC9318
5 Circ Din Rcpt W/grnd Fingers Amp - Te Connectivity 76AC9318
5 CIRC DIN RCPT W/GRND FINGERS

5 CIRC DIN RCPT W/GRND FINGERS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5750477-1 A99366-ND 5750477-1 76AC9318
Product Name DIN Connectors Circular Connector Assemblies Power Connectors 5 Circ Din Rcpt W/grnd Fingers Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets DIN Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data