4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Comm Circular Connect
TE Connectivity 796096-2
TE Connectivity 796096-2
4 Pos Crimp Receptacle, 600V, IP67, Nylon, Black Product overview: 796096-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796096-2 can be used for catalog matching and distributor lookup.
Receptacle, Number of Positions 4, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
CIR CONNECTOR RECEPTACLE SIZE 11, 4 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
SLD CPC RCPT ASY,11-4,STD SEX
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114492-ND | 796096-2 | 7561063 | 436-796096-2 | 70086801 | 23C9747 | 77AC1250 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | 600V Electronic Connector | Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon | Cir Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity | Sld Cpc Rcpt Asy,11-4,std Sex Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | In-line | Free Hanging | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight |