TE Connectivity Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity 61.198.11

Description
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec Speedtec 940 Series Housing Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec Speedtec 940 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Contact, Pin, Crimp, Gold (part number 74AH2107) from the Intercontec range by TE Connectivity is designed for crimp termination with a maximum rated current of 8 A and a contact resistance of less than 3 mOhm. The contact is made of brass and is gold plated, ensuring good conductivity and corrosion resistance. It accommodates wire sizes from 0.1 mm² to 0.5 mm² and has a maximum outer wire diameter of 3.6 mm, with a recommended stripping length of 8 mm. The product is rated for up to 500 mating cycles, making it suitable for applications requiring durability. Specific crimp settings can be selected individually, and compatible crimping tools are available but not included with the product.

Datasheet Summary
Powered by GS/AI

The Circular Contact, Pin, Crimp, Gold (part number 74AH2107) from the Intercontec range by TE Connectivity is designed for crimp termination with a maximum rated current of 8 A and a contact resistance of less than 3 mOhm. The contact is made of brass and is gold plated, ensuring good conductivity and corrosion resistance. It accommodates wire sizes from 0.1 mm² to 0.5 mm² and has a maximum outer wire diameter of 3.6 mm, with a recommended stripping length of 8 mm. The product is rated for up to 500 mating cycles, making it suitable for applications requiring durability. Specific crimp settings can be selected individually, and compatible crimping tools are available but not included with the product.

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity - 74AH2107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity
74AH2107
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity 74AH2107
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec Speedtec 940 Series Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec Speedtec 940 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AH2107
Product Name Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Accessories - 17-100P757-15-2-Z-WR3-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details