TE Connectivity Standard Circular Connectors 61-0252-013-000

Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Housing Features Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : High Speed Data Durability Rating (CYCLE) : 500 Product Type Features Connector Product Type : Housing Kit Sealable : No Shell Type : Metal Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Housing Features Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : High Speed Data Durability Rating (CYCLE) : 500 Product Type Features Connector Product Type : Housing Kit Sealable : No Shell Type : Metal Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 61-0252-013-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
61-0252-013-000
Standard Circular Connectors 61-0252-013-000
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Housing Features Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : High Speed Data Durability Rating (CYCLE) : 500 Product Type Features Connector Product Type : Housing Kit Sealable : No Shell Type : Metal Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Shell Base Material : Brass

Contact Features


  • Circular Connector Contact Type : Pin

Housing Features


  • Circular Connector Shell Size : 23

Operation/Application


  • Circuit Application : High Speed Data
  • Durability Rating (CYCLE) : 500

Product Type Features


  • Connector Product Type : Housing Kit
  • Sealable : No
  • Shell Type : Metal

Signal Characteristics


  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 61-0252-013-000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers
Circular Connector Assemblies - 1-207825-2-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details