TE Connectivity LGH Connectors 858855-1

Description
1 Position Connector LGH 1/2L Receptacle Cylindrical
Request a Quote Datasheet
Description
1 Position Connector LGH 1/2L Receptacle Cylindrical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Connectors - 858855-1-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
858855-1-ND
LGH Connectors 858855-1-ND
1 Position Connector LGH 1/2L Receptacle Cylindrical

1 Position Connector LGH 1/2L Receptacle Cylindrical

Buy Now Datasheet
Unspecified Connectors - 858855-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
858855-1
Unspecified Connectors 858855-1
RECEPTACLE

RECEPTACLE

Buy Now
Circular Connector, Receptacle, 1 Position, Cable; Product Range Amp - Te Connectivity - 16H8445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 1 Position, Cable; Product Range Amp - Te Connectivity
16H8445
Circular Connector, Receptacle, 1 Position, Cable; Product Range Amp - Te Connectivity 16H8445
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 858855-1-ND 858855-1 16H8445
Product Name LGH Connectors Unspecified Connectors Circular Connector, Receptacle, 1 Position, Cable; Product Range Amp - Te Connectivity
Voltage Rating 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers