TE Connectivity Standard Circular Connectors 6-1437719-3

Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 22.5 MM  [.89 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 22.5 MM  [.89 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 6-1437719-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
6-1437719-3
Standard Circular Connectors 6-1437719-3
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 22.5 MM  [.89 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 22.5 MM  [.89 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Connector Assemblies - A114117-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A114117-ND
Circular Connector Assemblies A114117-ND
3 Position Circular Connector Plug, Male Pins Solder

3 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
T01-0570-P03-Male Rec Panel-Pcb Straight Amp - Te Connectivity - 75AC9508 - Newark, An Avnet Company
Chicago, IL, United States
T01-0570-P03-Male Rec Panel-Pcb Straight Amp - Te Connectivity
75AC9508
T01-0570-P03-Male Rec Panel-Pcb Straight Amp - Te Connectivity 75AC9508
T01-0570-P03-MALE REC PANEL-PCB STRAIGHT

T01-0570-P03-MALE REC PANEL-PCB STRAIGHT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6-1437719-3 A114117-ND 75AC9508
Product Name Standard Circular Connectors Circular Connector Assemblies T01-0570-P03-Male Rec Panel-Pcb Straight Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Plug, Male Pins
Mounting Panel Mount Panel Mount, Through Hole
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data