TE Connectivity DIN Connectors 750315-2

Description
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Copper Panel Ground Feature Type : None Panel Grounding : Without Shield Material : Brass Shield Plating Finish : Bright Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [100 MICIN , 150 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Termination Area Plating Finish : Matte Dimensions Height : 9.52 MM  [.37 INCH ] Length : 13.97 MM  [.55 INCH ] PCB Tail Length : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Agency/Standard : CSA, UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 38 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High
Request a Quote Datasheet
Description
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Copper Panel Ground Feature Type : None Panel Grounding : Without Shield Material : Brass Shield Plating Finish : Bright Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [100 MICIN , 150 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Termination Area Plating Finish : Matte Dimensions Height : 9.52 MM  [.37 INCH ] Length : 13.97 MM  [.55 INCH ] PCB Tail Length : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Agency/Standard : CSA, UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 38 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 750315-2 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
750315-2
DIN Connectors 750315-2
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Copper Panel Ground Feature Type : None Panel Grounding : Without Shield Material : Brass Shield Plating Finish : Bright Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 PCB Mount Orientation : Vertical Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Design : Tuning Fork Contact Layout : Staggered Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [100 MICIN , 150 MICIN ] Contact Transmits (Typical) : Signal (Data) Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Termination Area Plating Finish : Matte Dimensions Height : 9.52 MM  [.37 INCH ] Length : 13.97 MM  [.55 INCH ] PCB Tail Length : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Tail Length : 3.18 MM  [.125 INCH ] Width : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Agency/Standard : CSA, UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : No Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 38 Product Type Features Circular DIN Connector Type : Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Connector Type : Header ESD Protection : Without Product Type : Connector Sealable : No Shape : Circular Shielded : No Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ] Temperature Rating : High

Body Features


  • Front Panel Screw-Down : Without
  • Inner Shield Material : Brass
  • Inner Shield Plating Material : Tin-Lead over Nickel
  • Outer Shield Material : Copper Alloy
  • Outer Shield Plating Material : Tin-Lead over Copper
  • Panel Ground Feature Type : None
  • Panel Grounding : Without
  • Shield Material : Brass
  • Shield Plating Finish : Bright
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 4
  • PCB Mount Orientation : Vertical
  • Stacked : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Design : Tuning Fork
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Termination Area Plating Thickness : 3.81 MICM , 2.54 MICM  [100 MICIN , 150 MICIN ]
  • Contact Transmits (Typical) : Signal (Data)
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Height : 9.52 MM  [.37 INCH ]
  • Length : 13.97 MM  [.55 INCH ]
  • PCB Tail Length : 3.18 MM  [.125 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Tail Length : 3.18 MM  [.125 INCH ]
  • Width : 13.97 MM  [.55 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Industry Standards


  • Agency/Standard : CSA, UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized
  • VDE Tested : No

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 38

Product Type Features


  • Circular DIN Connector Type : Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Connector Type : Header
  • ESD Protection : Without
  • Product Type : Connector
  • Sealable : No
  • Shape : Circular
  • Shielded : No

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
  • Temperature Rating : High
Buy Now
Circular Connector Assemblies - 750315-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
750315-2-ND
Circular Connector Assemblies 750315-2-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
4 Pos Mini-Din Vrt Unshld Conn Rohs Compliant Amp - Te Connectivity - 34B1763 - Newark, An Avnet Company
Chicago, IL, United States
4 Pos Mini-Din Vrt Unshld Conn Rohs Compliant Amp - Te Connectivity
34B1763
4 Pos Mini-Din Vrt Unshld Conn Rohs Compliant Amp - Te Connectivity 34B1763
4 POS MINI-DIN VRT UNSHLD CONN ROHS COMPLIANT: NO

4 POS MINI-DIN VRT UNSHLD CONN ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 750315-2 750315-2-ND 34B1763
Product Name DIN Connectors Circular Connector Assemblies 4 Pos Mini-Din Vrt Unshld Conn Rohs Compliant Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets DIN Connector
Termination Through Hole - Solder
Mounting Board Mount Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data