TE Connectivity Circular Connector Contacts 61.202.11

Description
Pin Contact Size 3.6mm Crimp Gold
Request a Quote Datasheet
Description
Pin Contact Size 3.6mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 2452-61.202.11-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
2452-61.202.11-ND
Circular Connector Contacts 2452-61.202.11-ND
Pin Contact Size 3.6mm Crimp Gold

Pin Contact Size 3.6mm Crimp Gold

Buy Now Datasheet
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity - 74AH2108 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity
74AH2108
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity 74AH2108
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 740 Series & Speedtec 940 Series Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 740 Series & Speedtec 940 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2452-61.202.11-ND 74AH2108
Product Name Circular Connector Contacts Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAFF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details