TE Connectivity Industrial Circular Connectors 788159-2

Description
TE Connectivity 788159-2
Request a Quote Datasheet
Description
TE Connectivity 788159-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 6806891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806891P
Industrial Circular Connectors 6806891P
TE Connectivity 788159-2

TE Connectivity 788159-2

Supplier's Site
Industrial Circular Connectors - 6806891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806891
Industrial Circular Connectors 6806891
TE Connectivity 788159-2

TE Connectivity 788159-2

Supplier's Site
Industrial Circular Connectors - 1680835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1680835
Industrial Circular Connectors 1680835
TE Connectivity 788159-2

TE Connectivity 788159-2

Supplier's Site
Connectors Circular, Industrial - Plastic - 788159-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
788159-2
Connectors Circular, Industrial - Plastic 788159-2
SLD CPC RCPT ASSY13-9STD SEX

SLD CPC RCPT ASSY13-9STD SEX

Buy Now
Circular Connector Housings - 788159-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
788159-2-ND
Circular Connector Housings 788159-2-ND
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
436-788159-2
600V Electronic Connector 436-788159-2
9 Pos Circular Receptacle, Crimp, 600V, IP67, Black Product overview: 788159-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788159-2 can be used for catalog matching and distributor lookup.

9 Pos Circular Receptacle, Crimp, 600V, IP67, Black Product overview: 788159-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788159-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RCPT HSNG MALE 9POS INLINE - 792-788159-2 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSNG MALE 9POS INLINE
792-788159-2
CONN RCPT HSNG MALE 9POS INLINE 792-788159-2
CONN RCPT HSNG MALE 9POS INLINE

CONN RCPT HSNG MALE 9POS INLINE

Supplier's Site
Receptacle; 9; Receptacle; Wire; 13; Plastic; 3/4 in. - 20 UNEF-2A; Nylon - 70086803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 9; Receptacle; Wire; 13; Plastic; 3/4 in. - 20 UNEF-2A; Nylon
70086803
Receptacle; 9; Receptacle; Wire; 13; Plastic; 3/4 in. - 20 UNEF-2A; Nylon 70086803
Receptacle, Number of Positions 9, Plastic Shell, Nylon Housing, Black , Connector One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Receptacle, Number of Positions 9, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Receptacle Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity - 24C6179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity
24C6179
Circular Connector Receptacle Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity 24C6179
CIRCULAR CONNECTOR RECEPTACLE SIZE 13, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 13, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site
Sld Cpc Rcpt Assy,13-9,std Sex Amp - Te Connectivity - 77AC1122 - Newark, An Avnet Company
Chicago, IL, United States
Sld Cpc Rcpt Assy,13-9,std Sex Amp - Te Connectivity
77AC1122
Sld Cpc Rcpt Assy,13-9,std Sex Amp - Te Connectivity 77AC1122
SLD CPC RCPT ASSY,13-9,STD SEX

SLD CPC RCPT ASSY,13-9,STD SEX

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6806891P 6806891 1680835 788159-2 788159-2-ND 788159-2 436-788159-2 792-788159-2 70086803 24C6179 77AC1122
Product Name Industrial Circular Connectors Industrial Circular Connectors Industrial Circular Connectors Connectors Circular, Industrial - Plastic Circular Connector Housings 600V Electronic Connector CONN RCPT HSNG MALE 9POS INLINE Receptacle; 9; Receptacle; Wire; 13; Plastic; 3/4 in. - 20 UNEF-2A; Nylon Circular Connector Receptacle Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity Sld Cpc Rcpt Assy,13-9,std Sex Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight; Straight Keyed Straight
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details