TE Connectivity Standard Circular Connectors 5-2271111-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Feedthrough Type : Yes Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1.5 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Board-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Feedthrough Type : Yes Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1.5 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Board-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 5-2271111-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
5-2271111-2
Standard Circular Connectors 5-2271111-2
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Feedthrough Type : Yes Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1.5 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Board-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Feedthrough Type : Yes
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : A
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Board-to-Board
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A128874-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A128874-ND
Circular Connector Assemblies A128874-ND
8 Position Circular Connector Plug, Male Pins Screw

8 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 5-2271111-2 A128874-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Board to Board Connector; Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 24AC1368 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Standard Circular Connectors - 1-2823588-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers