3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CPC 17-3 PLUG ASY,REV SEX
Comm Circular Connect
3 Pos Crimp Wire Housing, Nylon, Black, IP67 Product overview: 788188-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-788188-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR PLUG SIZE 17, 3 POSITION FREE HANGING; Product Range:CPC Series 5; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp / Solder Pin - Contacts Not Supplied RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A139242-ND | 788188-1 | 340-788188-1 | 92C9221 |
| Product Name | Circular Connector Housings | Electronic Connector | Circular Connector Plug Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |