Connectors
3 Pos Crimp Wire Housing, Male, Straight, Panel Mount, Black Product overview: 826885-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-826885-2 can be used for catalog matching and distributor lookup.
3 Position Circular Connector Plug Housing Free Hanging (In-Line)
INDUSTRIAL CIRCULAR, PLUG, 3POS, CABLE; Product Range:Econoseal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Connector Body RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2474469 | 826885-2 | 340-826885-2 | 17-826885-2-ND | 18AH0509 |
| Product Name | Wire Housings & Plugs | Electronic Connector | Circular Connector Housings | Industrial Circular, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug | Male / Plug |