Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334215-66331-8
Category: Connectors, Interconnects>Contac
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 663318,A1661CT,A2502
Base Product Number: 66331
RoHS Status: RoHS Compliant
Socket Contact Gold Crimp 20-24 AWG Stamped
Socket Contact Gold Crimp 20-24 AWG Stamped
Female Socket Connector, 20-24AWG, 13A, Gold Plated Product overview: 66331-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66331-8 can be used for catalog matching and distributor lookup.
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334215-66331-8 | A1661CT-ND | 66331-8 | 332-66331-8 | 37AC1711 |
| Product Name | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Contacts | 13A Electronic Connector | Circular Contact, Skt, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | Crimp | Crimp | Crimp |