Comm Circular Connect
4-Pos Circular Receptacle, Crimp, 600V, IP67, Nylon, Black Product overview: 788154-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788154-2 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Receptacle Housing Panel Mount Backshell
Receptacle, Number of Positions 4, Plastic Shell, Nylon 66 Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 788154-2 | 436-788154-2 | 788154-2-ND | 70086794 | 94C5447 |
| Product Name | 600V Electronic Connector | Circular Connector Housings | Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Panel; Red | Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity | |
| Termination | Crimp | ||||
| Voltage Rating | 600 volts | 600 volts | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged |