TE Connectivity DIN Connectors 5749265-1

Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 12.83 MM  [.5 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 16.51 MM  [.65 INCH ] Product Width : 14 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 12.83 MM  [.5 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 16.51 MM  [.65 INCH ] Product Width : 14 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5749265-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5749265-1
DIN Connectors 5749265-1
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ] Dimensions Connector Height : 12.83 MM  [.5 INCH ] PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ] Product Length : 16.51 MM  [.65 INCH ] Product Width : 14 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 6.5 MM  [.26 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without PCB Mount Retention Type : Hold-Down Post Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 37 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Panel Ground Feature Type : None
  • Primary Product Color : Black
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.05 MICM , 4.02 MICM  [170 MICIN ]

Dimensions


  • Connector Height : 12.83 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 2.68 MM  [.11 INCH ]
  • Product Length : 16.51 MM  [.65 INCH ]
  • Product Width : 14 MM  [.55 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 6.5 MM  [.26 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Hold-Down Post
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 37

Product Type Features


  • Circular DIN Connector Type : Circular Mini DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - 5749265-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5749265-1-ND
Circular Connector Assemblies 5749265-1-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Mini Din Audio / Video Connector, Jack, 6, Pcb Mount, Thermoplastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 39Y8341 - Newark, An Avnet Company
Chicago, IL, United States
Mini Din Audio / Video Connector, Jack, 6, Pcb Mount, Thermoplastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
39Y8341
Mini Din Audio / Video Connector, Jack, 6, Pcb Mount, Thermoplastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 39Y8341
Mini DIN Audio / Video Connector, Jack, 6, PCB Mount, Thermoplastic Body, Gold Plated Contacts RoHS Compliant: Yes

Mini DIN Audio / Video Connector, Jack, 6, PCB Mount, Thermoplastic Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
5749265-1 - 6 Mini-Din R/a Rcpt Conn Assy Amp - Te Connectivity - 76AC9301 - Newark, An Avnet Company
Chicago, IL, United States
5749265-1 - 6 Mini-Din R/a Rcpt Conn Assy Amp - Te Connectivity
76AC9301
5749265-1 - 6 Mini-Din R/a Rcpt Conn Assy Amp - Te Connectivity 76AC9301
5749265-1 - 6 MINI-DIN R/A RCPT CONN ASSY

5749265-1 - 6 MINI-DIN R/A RCPT CONN ASSY

Supplier's Site
CONN RCPT FMALE MINI DIN 6P SLDR - 792-5749265-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT FMALE MINI DIN 6P SLDR
792-5749265-1
CONN RCPT FMALE MINI DIN 6P SLDR 792-5749265-1
CONN RCPT FMALE MINI DIN 6P SLDR

CONN RCPT FMALE MINI DIN 6P SLDR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5749265-1 5749265-1 5749265-1-ND 39Y8341 76AC9301 792-5749265-1
Product Name DIN Connectors Circular Connector Assemblies Mini Din Audio / Video Connector, Jack, 6, Pcb Mount, Thermoplastic Body, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 5749265-1 - 6 Mini-Din R/a Rcpt Conn Assy Amp - Te Connectivity CONN RCPT FMALE MINI DIN 6P SLDR
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets Audio / Video; DIN Connector DIN Connector DIN Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data