Multimate III+ Crimp Tool, Male, 24-20 AWG, Gold/Tin Product overview: 66102-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66102-8 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 20-24 AWG Stamped
Pin Contact Gold Crimp 20-24 AWG Stamped
Manufacturer: TE Connectivity
Win Source Part Number: 163871-66102-8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial
Circular Connector Contact, Pin, 24 AWG, 20 AWG, Crimp, Gold Plated Contacts
CONN PIN 20-24AWG GOLD CRIMP
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66102-8 | 66102-8 | A25107CT-ND | 163871-66102-8 | 87X3275 | 66102-8 |
| Product Name | Electronic Connector | Contacts | Multi Purpose | Contacts - Multi Purpose - 66102-8 | Circular Connector Contact, Pin, 24 Awg, 20 Awg, Crimp, Gold Plated Contacts Amp - Te Connectivity | Multi Purpose |
| Gender | Male / Plug |