TE Connectivity Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity 6860-201-16278

Description
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity - 99K0271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity
99K0271
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity 99K0271
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Common Contact System; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K0271
Product Name Circular Contact, Pin, 20-16Awg, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers