TE Connectivity 796288-1
TE Connectivity 796288-1
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Comm Circular Connect
37 Pos Female Crimp Circular Connector, 600V, IP67, Black Product overview: 796288-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796288-1 can be used for catalog matching and distributor lookup.
Plug, Number of Positions 37, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
CONN HOUSING, RCPT, 37POS, INLINE; Product Range:CPC Series 1; Connector Body Material:Nylon (Polyamide) Body; Connector Shell Size:23; For Use With:AMP CPC Series 1 Circular Connectors; Shell Type:Solid Shell Straight Receptacle RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7182755P | 7182755 | 796288-1-ND | 796288-1 | 436-796288-1 | 70086935 | 68AH0524 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Housings | 600V Electronic Connector | Plug; 37; Plug; Wire; 23; Plastic; 1-1/18 in. - 18 UNEF-2A; Free Hanging; Nylon | Conn Housing, Rcpt, 37Pos, Inline; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight | Straight | ||||
| Termination | Crimp | Crimp |