Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Comm Circular Connect
8 Position Circular Connector Receptacle, Female Sockets Solder
DIN AUDIO VIDEO CONN, MINI, JACK, 8POS; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Through Hole Vertical; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes
| TE Connectivity | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5750338-1 | 5750338-1 | 5750338-1-ND | 40P9851 |
| Product Name | DIN Connectors | Circular Connector Assemblies | Din Audio Video Conn, Mini, Jack, 8Pos; No. Of Contacts Amp - Te Connectivity | |
| Connector Type | DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | Audio / Video; DIN Connector | |
| Termination | Through Hole - Solder | Through Hole Vertical | ||
| Mounting | Board Mount | Panel Mount, Through Hole | Panel Mount | |
| Voltage Rating | 30 volts | 30 volts |