TE Connectivity Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity 61.252.11

Description
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 723 & 740 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 723 & 740 Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity - 74AH2118 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity
74AH2118
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity 74AH2118
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 723 & 740 Series Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 723 & 740 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AH2118
Product Name Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers