TE Connectivity Standard Circular Connectors 60-0199-080-000

Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17, 12 Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17, 12 Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 60-0199-080-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
60-0199-080-000
Standard Circular Connectors 60-0199-080-000
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17, 12 Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Product Type Features Sealable : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Shell Base Material : Brass

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 17, 12

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500

Product Type Features


  • Sealable : No
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 60-0199-080-000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products