TE Connectivity Power Connectors 863024-1

Description
LGH PLUG ASSY HV 7 PIN
Request a Quote Datasheet
Description
LGH PLUG ASSY HV 7 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 863024-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
863024-1
Power Connectors 863024-1
LGH PLUG ASSY HV 7 PIN

LGH PLUG ASSY HV 7 PIN

Buy Now
Swedesboro, NJ, United States
Power Connectors
863024-1
Power Connectors 863024-1
Power Connectors

Power Connectors

Buy Now
LGH Connectors - 863024-1-ND - DigiKey
Thief River Falls, MN, United States
LGH Connectors
863024-1-ND
LGH Connectors 863024-1-ND
7 Position Connector LGH Plug Circular Free Hanging (In-Line)

7 Position Connector LGH Plug Circular Free Hanging (In-Line)

Buy Now Datasheet
Conn LGH PL 7 POS ST Cable Mount 7 Terminal 1 Port - 790-863024-1 - Utmel Electronic Limited
Hong Kong, China
Conn LGH PL 7 POS ST Cable Mount 7 Terminal 1 Port
790-863024-1
Conn LGH PL 7 POS ST Cable Mount 7 Terminal 1 Port 790-863024-1
Conn LGH PL 7 POS ST Cable Mount 7 Terminal 1 Port

Conn LGH PL 7 POS ST Cable Mount 7 Terminal 1 Port

Supplier's Site
Circular Connector, Plug, 7Pos, Cable; Product Range Amp - Te Connectivity - 72C9652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7Pos, Cable; Product Range Amp - Te Connectivity
72C9652
Circular Connector, Plug, 7Pos, Cable; Product Range Amp - Te Connectivity 72C9652
CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:LGH Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7POS, CABLE; Product Range:LGH Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Lgh Plug Assy Hv 7 Pin Amp - Te Connectivity - 28W4796 - Newark, An Avnet Company
Chicago, IL, United States
Lgh Plug Assy Hv 7 Pin Amp - Te Connectivity
28W4796
Lgh Plug Assy Hv 7 Pin Amp - Te Connectivity 28W4796
LGH PLUG ASSY HV 7 PIN

LGH PLUG ASSY HV 7 PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 863024-1 863024-1-ND 790-863024-1 72C9652 28W4796
Product Name Power Connectors LGH Connectors Conn LGH PL 7 POS ST Cable Mount 7 Terminal 1 Port Circular Connector, Plug, 7Pos, Cable; Product Range Amp - Te Connectivity Lgh Plug Assy Hv 7 Pin Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable, Free Hanging
Voltage Rating 27000 volts 27000 volts
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details