16 Pos Circular Connector, Female Crimp, IP67, 600V, Nylon, Black Product overview: 796274-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796274-1 can be used for catalog matching and distributor lookup.
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
SLD CPC PLUG ASSY17-16STD SX
TE Connectivity 796274-1
TE Connectivity 796274-1
TE Connectivity 796274-1
CIRCULAR CONNECTOR PLUG SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts;
Plug, Number of Positions 16, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-796274-1 | 796274-1-ND | 796274-1 | 7561054 | 7561054P | 16H6258 | 70086932 |
| Product Name | 600V Electronic Connector | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Plug Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity | Plug; 16; Plug; Wire; 17; Plastic; 15/16 in. - 20 UNEF-2A; Free Hanging; Nylon |
| Gender | Male / Plug | Male / Plug | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Male / Plug | ||
| Termination | Crimp | Through hole | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | In-line | Free Hanging |