TE Connectivity Circular Connector Housings 796190-1

Description
24 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
24 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 796190-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
796190-1-ND
Circular Connector Housings 796190-1-ND
24 Position Circular Connector Receptacle Housing Panel Mount Backshell

24 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-796190-1
600V Electronic Connector 436-796190-1
24 Pos Crimp Receptacle, 600V, IP67, Nylon, Black Product overview: 796190-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796190-1 can be used for catalog matching and distributor lookup.

24 Pos Crimp Receptacle, 600V, IP67, Nylon, Black Product overview: 796190-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796190-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Receptacle; 24; Receptacle; Wire; 23; Plastic; 1-3/8 in. - 18 UNEF-2A; Nylon - 70086798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 24; Receptacle; Wire; 23; Plastic; 1-3/8 in. - 18 UNEF-2A; Nylon
70086798
Receptacle; 24; Receptacle; Wire; 23; Plastic; 1-3/8 in. - 18 UNEF-2A; Nylon 70086798
Receptacle, Number of Positions 24, Plastic Shell, Nylon Housing, Black , Connector One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Receptacle, Number of Positions 24, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity - 09C9379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity
09C9379
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity 09C9379
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Industrial Circular, Rcpt, 24Pos, Panel; Product Range Amp - Te Connectivity - 18AH0497 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 24Pos, Panel; Product Range Amp - Te Connectivity
18AH0497
Industrial Circular, Rcpt, 24Pos, Panel; Product Range Amp - Te Connectivity 18AH0497
INDUSTRIAL CIRCULAR, RCPT, 24POS, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 24POS, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 796190-1-ND 436-796190-1 796190-1 70086798 09C9379
Product Name Circular Connector Housings 600V Electronic Connector Receptacle; 24; Receptacle; Wire; 23; Plastic; 1-3/8 in. - 18 UNEF-2A; Nylon Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Termination Crimp
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products