TE Connectivity Circular Connector Housings 788155-2

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - 788155-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
788155-2-ND
Circular Connector Housings 788155-2-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Industrial Circular Connectors - 7821318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7821318
Industrial Circular Connectors 7821318
TE Connectivity 788155-2

TE Connectivity 788155-2

Supplier's Site
Singapore, Singapore
600V Electronic Connector
436-788155-2
600V Electronic Connector 436-788155-2
4 Pos Crimp Receptacle, 600V, IP67, Nylon, Black Product overview: 788155-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788155-2 can be used for catalog matching and distributor lookup.

4 Pos Crimp Receptacle, 600V, IP67, Nylon, Black Product overview: 788155-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-788155-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity - 25C0180 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity
25C0180
Circular Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity 25C0180
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 4 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 4 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon 66 - 70086802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon 66
70086802
Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon 66 70086802
Receptacle, Number of Positions 4, Plastic Shell, Nylon 66 Housing, Black , Connector One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Receptacle, Number of Positions 4, Plastic Shell, Nylon 66 Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 788155-2 788155-2-ND 7821318 436-788155-2 25C0180 70086802
Product Name Circular Connector Housings Industrial Circular Connectors 600V Electronic Connector Circular Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon 66
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) In-line Free Hanging
Gender Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details