TE Connectivity 600V Electronic Connector 796095-2

Description
4 Pos Circular Receptacle, Crimp, 600V, IP67, UL94 V-0, Black Product overview: 796095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796095-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Circular Receptacle, Crimp, 600V, IP67, UL94 V-0, Black Product overview: 796095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796095-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
436-796095-2
600V Electronic Connector 436-796095-2
4 Pos Circular Receptacle, Crimp, 600V, IP67, UL94 V-0, Black Product overview: 796095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796095-2 can be used for catalog matching and distributor lookup.

4 Pos Circular Receptacle, Crimp, 600V, IP67, UL94 V-0, Black Product overview: 796095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796095-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 796095-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
796095-2-ND
Circular Connector Housings 796095-2-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 796095-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
796095-2
Connectors Circular, Industrial - Plastic 796095-2
SLD CPC RCPT ASY11-4STD SEX

SLD CPC RCPT ASY11-4STD SEX

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 7831337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7831337
Industrial Circular Connectors 7831337
TE Connectivity 796095-2

TE Connectivity 796095-2

Supplier's Site
Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon - 70086793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon
70086793
Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon 70086793
Receptacle, Number of Positions 4, Plastic Shell, Nylon Housing, Black , Connector One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Receptacle, Number of Positions 4, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface. Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity - 23C9744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity
23C9744
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity 23C9744
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-796095-2 796095-2-ND 796095-2 796095-2 7831337 70086793 23C9744
Product Name 600V Electronic Connector Circular Connector Housings Connectors Circular, Industrial - Plastic Industrial Circular Connectors Receptacle; 4; Receptacle; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Nylon Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity
Termination Crimp Crimp
Voltage Rating 600 volts 600 volts 600 volts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flange mount Flanged
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details