TE Connectivity Standard Circular Connectors 60-0278-013-000

Description
Housing Features Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Durability Rating (CYCLE) : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Kit Sealable : No Shell Type : Metal
Request a Quote Datasheet
Description
Housing Features Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Durability Rating (CYCLE) : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Kit Sealable : No Shell Type : Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 60-0278-013-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
60-0278-013-000
Standard Circular Connectors 60-0278-013-000
Housing Features Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Durability Rating (CYCLE) : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Kit Sealable : No Shell Type : Metal

Housing Features


  • Circular Connector Shell Size : 23

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Durability Rating (CYCLE) : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing Kit
  • Sealable : No
  • Shell Type : Metal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 60-0278-013-000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details