4-Pos Crimp Plug, 600V, IP67, Threaded, Nylon, Black Product overview: 796094-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-796094-2 can be used for catalog matching and distributor lookup.
SLD CPC PLUG ASY,11-4,STD SEX
Comm Circular Connect
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334490-796094-2
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 11-4
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: Q2793381,7960942,796
Base Product Number: 796094
RoHS Status: ROHS3 Compliant
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
TE Connectivity 796094-2
TE Connectivity 796094-2
SLD CPC PLUG ASY11-4STD SEX
CIRCULAR CONNECTOR PLUG SIZE 11, 4 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Circular Connector Housing, CPC Series 1, Plug, 4, Socket, Cable Mount, 11-4 RoHS Compliant: Yes
Plug, Number of Positions 4, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-796094-2 | 796094-2 | 1334490-796094-2 | A114491-ND | 7199093 | 796094-2 | 23C9719 | 70086928 |
| Product Name | 600V Electronic Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | Industrial Circular Connectors | Connectors Circular, Industrial - Plastic | Circular Connector Plug Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity | Plug; 4; Plug; Wire; 11; Plastic; 5/8 in. - 24 UNEF-2A; Free Hanging; Nylon | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Termination | Crimp | Crimp | ||||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |